The PCS15-D-240A-40RL is a DC input solid state relay with a 40 A output rating, designed for switching resistive AC loads from 48~280 VAC. It features a 4~32 VDC LED-controlled input, zero-crossing switching, optical isolation, and a built-in RC snubber. The device uses a TRIAC output and includes an indicator LED. It mounts with screw terminals and has a base plate measuring approximately 58.00 mm × 47.50 mm × 22.60 mm. The relay has a maximum on-state voltage drop of 1.5 Vrms and a maximum off-state leakage current of 10 mA. Thermal resistance junction-to-case is 1.15 °C/W. Dielectric strength is 2500 VAC between output and base, and 4000 VAC between input and output. It operates from -30°C to 80°C and weighs approximately 70 g.
SSR RELAY 40A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-40RL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |