The PCS34-D-380A-80RL is a DC input solid state relay with SCR output, rated for 80A load current and 48~440VAC load voltage. It features a 4~32 VDC control voltage range, optical isolation between input and output, and a 4,000 VAC dielectric strength. The device includes a status LED and screw terminals. It supports random turn-on switching and has a maximum on-state voltage drop of 1.7 Vrms, with thermal resistance junction to case of 0.14 °C/W. The housing is fully epoxy resin filled, and it operates within a temperature range of -30°C to 80°C. Maximum turn-on and turn-off times are 1 ms and 1/2 cycle + 1 ms, respectively. Weight is approximately 95g. An external heat sink is required for proper operation.
SSR RELAY 80A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-380A-80RL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |