The PCS34-D-600A-100ZL is a DC input solid state relay with SCR output, designed for switching AC loads between 48 and 660 VAC at up to 100 A. It features optical isolation, zero-crossing switching, a screw terminal interface, and an integrated status LED. The device has a dielectric strength of 4,000 VAC between input and output, a maximum on-state voltage drop of 1.7 Vrms, and thermal resistance junction-to-case of 0.14 °C/W. It operates from -30°C to 80°C and is housed in a fully epoxy resin-filled case with dimensions of 58.00 mm length, 54.90 mm width, and 27.90 mm height. The part requires external heat sinking for proper operation and is not rated for capacitive loads.
SSR RELAY 100A 48~660VAC SCREW T
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-600A-100ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |