Solid State SPST-NO (1 Form A) 4-SIP
SSR, PCB MT SIP, 280VAC/5A, 3-15VDC, 0 CROSS
SOLID STATE RELAY, 5A, 3V-15VDC, TH; Contact Configuration:SPST-N
SSR SIP, 280VAC/5A, 3-15VDC IN, ZC; Contact Configuration:SPST-N
Solid State Relays - PCB Mount SIP SSR 280VAC/5A 3-15VDC In, ZC
SSR RELAY SPST-NO 5A 12-280V
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1602-ND | MCX240D5 | 37M4478 | 58T4869 | MCX240D5 | MCX240D5 |
| Product Name | Solid State Relays | SSR, PCB MT SIP, 280VAC/5A, 3-15VDC, 0 CROSS | Solid State Relay, 5A, 3V-15Vdc, Th; Contact Configuration Sensata/crydom | Ssr Sip, 280Vac/5A, 3-15Vdc In, Zc; Contact Configuration Sensata/crydom | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; PCB | Through Hole | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 3 to 15 volts |