The PCS15-D-380A-40ZL is a DC input solid state relay with a 40 A output rating, designed for switching loads between 48 and 440 VAC. It features a 4 to 32 VDC input with LED indication, zero-crossing turn-on, and built-in RC snubber for inductive load suppression. The device provides optical isolation between input and output, with a dielectric strength of 4000 VAC from input to output and 2500 VAC from input/output to base. The maximum on-state voltage drop is 1.5 Vrms, and the maximum off-state leakage current is 10 mA. The relay has a screw terminal input and output connection, a thermal resistance junction-to-case of 1.15 °C/W, and weighs approximately 70 g. Its operating temperature range is -30°C to 80°C, and it is fully epoxy resin filled. Dimensions are 58.00 mm in length, 47.50 mm in width, and 28.70 mm in height with M4 and M3 screw mounting holes.
SSR RELAY 40A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-40ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |