Sharp Microelectronics of the Americas Solid State Relays - PR26MF11NIPF PR26MF11NIPF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 792466-PR26MF11NIPF Series: PR26MF Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) 7 Leads Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 600mA Voltage - Load: 0 ~ 120 V Family Name: PR26MF11NIP Categories: Relays Manufacturer Package: 8-SMD Introduction Date: March 28, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 792466-PR26MF11NIPF Series: PR26MF Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) 7 Leads Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 600mA Voltage - Load: 0 ~ 120 V Family Name: PR26MF11NIP Categories: Relays Manufacturer Package: 8-SMD Introduction Date: March 28, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PR26MF11NIPF - 792466-PR26MF11NIPF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR26MF11NIPF
792466-PR26MF11NIPF
Solid State Relays - PR26MF11NIPF 792466-PR26MF11NIPF
Manufacturer: Sharp Microelectronics Win Source Part Number: 792466-PR26MF11NIPF Series: PR26MF Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) 7 Leads Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 600mA Voltage - Load: 0 ~ 120 V Family Name: PR26MF11NIP Categories: Relays Manufacturer Package: 8-SMD Introduction Date: March 28, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 792466-PR26MF11NIPF
Series: PR26MF
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm) 7 Leads
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 600mA
Voltage - Load: 0 ~ 120 V
Family Name: PR26MF11NIP
Categories: Relays
Manufacturer Package: 8-SMD
Introduction Date: March 28, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - 425-2359-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-2359-2-ND
Solid State Relays 425-2359-2-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 7 Leads"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 7 Leads"

Buy Now Datasheet
Relays - Solid State Relays PR26MF11NIPF
SSR RELAY SPST-NO 600MA 0-120V

SSR RELAY SPST-NO 600MA 0-120V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 792466-PR26MF11NIPF 425-2359-2-ND PR26MF11NIPF
Product Name Solid State Relays - PR26MF11NIPF Solid State Relays Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9187002 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0055 amps
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details