Solid State SPST-NO (1 Form A) Module
Proportional Control SSR, Multifunction, Panel Mount, 530VAC/90A, IOP, TP
Solid State Relays - Industrial Mount 90A 345-530VAC IOP/TP Elevator Scrw
SSR RELAY SPST-NO 90A 345-530V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | PMP4890WPH-ND | 83AC8259 | PMP4890WPH | PMP4890WPH |
| Product Name | Solid State Relays | Proportional Control Ssr, Multifunction, Panel Mount, 530Vac/90A, Iop, Tp Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) |