Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount PM Prop.-Controller 0-10V In
SSR RELAY SPST-NO 50A 48-140V
SOLID STATE RELAY, 50A, 40V-140V, PANEL; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2029-ND | MCPC1250C | MCPC1250C | 37M3920 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Solid State Relay, 50A, 40V-140V, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 176 F (-20 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |