Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount PM Burst-Fire Cont roller, 0-10V In
Burst-Fire Control SSR, Panel Mount, 140VAC/25A, 0-10VDC Control
SSR RELAY SPST-NO 25A 48-140V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | CC2750-ND | MCBC1225CF | 83AC8154 | MCBC1225CF |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Burst-Fire Control Ssr, Panel Mount, 140Vac/25A, 0-10Vdc Control Sensata/crydom | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 176 F (-20 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |