The PCS34-D-600A-50ZYL is a DC input solid state relay with a 48-660 VAC load voltage range and a 50 A load current rating, featuring zero-crossing switching, an integrated LED status indicator, and screw terminals. It uses an SCR output with optical isolation between input and output, and has a dielectric strength of 4,000 VAC between input and output. The relay has a maximum on-state voltage drop of 1.7 Vrms, a maximum off-state leakage current of 10 mA, and operates within a temperature range of -30°C to 80°C. It is fully epoxy resin filled and weighs approximately 130 g. Heat sinking is required for operation, with recommended torque values for terminal screws specified for M5 screws. It is not UL recognized.
SSR RELAY 50A 48~660VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-600A-50ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |