MP380D4 is a 380 VAC, 4 amp, DC control solid-state relay designed for printed circuit board mounting with a low-profile form factor. It features 4,000 volts of optical isolation, zero-voltage turn-on, zero-current turn-off, and an operating temperature range of -40°C to 100°C. The relay has a maximum output voltage drop of 1.6 volts and an off-state leakage current of 5 mA. It supports an operating frequency of 25 to 65 Hz and is UL recognized and CSA certified. The input signal is compatible with 3 VDC, with a 24 VDC maximum allowable. The internal junction-to-base thermal resistance is 6.5 °C/Watt.
MP Model, 380 VAC, 4 Amp, DC Control Solid State Relay (SSR)
MP MODEL, 380 VAC, 4 AMP, DC CON
SSR, PANEL MOUNT, 420VAC, 24VDC, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:420VAC; Relay Mounting:Panel Mount; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Relay;SSR;Gen-Purp;S
| Opto 22 | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | MP380D4 | 5528-MP380D4-ND | 96F6470 | 70133674 |
| Product Name | DC Control Solid State Relay | Solid State Relays | Ssr, Panel Mount, 420Vac, 24Vdc, 4A; Contact Configuration Opto 22 | Relay;SSR;Gen-Purp;SPST-NO;Ctrl-V 3-24DC;4A;380VAC;PCB Mnt;Thru-Hole Term |
| Solid State Relay Type | Optically | |||
| Application Type | General | Latching | General | |
| Mounting | PCBoard | Chassis Mount | Panel; Panel Mount | |
| Turn-On Switching | Zero Switching | |||
| Features | Built-in Heat Sink; Internal Snubber |