Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 25A 345-530V
Solid State Relays - Industrial Mount 25A 345-530VAC Elevator Screw
Proportional Control SSR, Multifunction, Panel Mount, 530VAC/25A
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2762-ND | PMP4825W | PMP4825W | 83AC8248 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Proportional Control Ssr, Multifunction, Panel Mount, 530Vac/25A Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Operating Temp | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) | ||
| Input Voltage (Control Signal) Type | DC |