Zilog Solid State Relays PLA170

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-PLA170-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-PLA170-ND
Solid State Relays 212-PLA170-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PLA170 - 930693-PLA170 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PLA170
930693-PLA170
Solid State Relays - PLA170 930693-PLA170
Manufacturer: IXYS Win Source Part Number: 930693-PLA170 Series: PLA, OptoMOS® Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: IXYS
Win Source Part Number: 930693-PLA170
Series: PLA, OptoMOS®
Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Relays - Solid State Relays - PLA170 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PLA170
Relays - Solid State Relays PLA170
SSR RELAY SPST-NO 100MA 0-800V

SSR RELAY SPST-NO 100MA 0-800V

Supplier's Site
Solid State Relays - PCB Mount - PLA170 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PLA170
Solid State Relays - PCB Mount PLA170
Solid State Relays - PCB Mount Single-Pole Relay 800V 100mA

Solid State Relays - PCB Mount Single-Pole Relay 800V 100mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-PLA170-ND 930693-PLA170 PLA170 PLA170
Product Name Solid State Relays Solid State Relays - PLA170 Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products