The PCS15-D-380A-10RL is a DC input solid state relay with a 10A output current rating and a 48~440VAC load voltage range, featuring zero-crossing switching and an indicator LED. It has a 4~32VDC input with LED, built-in RC snubber, and TRIAC output with optical isolation. The device measures 58.00 mm in length, 28.70 mm in width, and 21.10 mm in height, with screw terminals for both input and load connections. It offers a dielectric strength of 2500VAC between output and base, and 4000VAC between input and output, with an insulation resistance of 1000MΩ at 500VDC. The operating temperature range is -30°C to 80°C, and it weighs approximately 70g.
SSR RELAY 10A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-10RL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |