Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 80A, 23V-24VDC, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 48V/80A 24.0/23.5V Ctrl LVD
SSR RELAY SPST-NO 80A 3-75V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1789-ND | 41X8055 | LVD75D80 | LVD75D80 |
| Product Name | Solid State Relays | Solid State Relay, 80A, 23V-24Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 23 to 24 volts |