The PCS34-D-380A-100RL is a DC input solid state relay with a 48~440 VAC load voltage range and a 100 A continuous load current rating. It features an SCR output, optical isolation between input and output, and a dielectric strength of 4,000 VAC between input and output. The relay uses screw terminals, has a random turn-on switching type, and includes a status LED. It operates over a temperature range of -30°C to 80°C and has a maximum on-state voltage drop of 1.7 Vrms. The unit measures 58.00 mm in length, 47.50 mm in width, and 27.45 mm in height, with an approximate weight of 130 g. The housing is fully epoxy resin filled. A heat sink is required for operation, especially at ambient temperatures above 25°C.
SSR RELAY 100A 48~440VAC SCREW T
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-380A-100RL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |