The PCS34-D-480A-100RYL is a DC input solid state relay with a 48-530 VAC load voltage range and 100 A continuous load current capacity. It features a zero-crossing switching type, an integrated status LED, and varistor over-voltage protection. The relay uses screw terminals and is housed in a fully epoxy resin-filled package. It provides 4,000 VAC dielectric isolation between input and output, with an on-state voltage drop of up to 1.7 Vrms and a maximum off-state leakage current of 10 mA. The operating temperature range is -30°C to 80°C, and it requires a heatsink for proper thermal management. The device is rated for resistive loads and is not suitable for capacitive loads when equipped with varistor protection.
SSR RELAY 100A 48~530VAC SCREW T
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-100RYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |