The PCS34-D-380A-80ZYL is a DC input solid state relay with SCR output, designed for switching AC loads up to 80 A at voltages between 48 and 440 VAC. It features optical isolation, a maximum on-state voltage drop of 1.7 Vrms, and zero-crossing switching. The relay has a dielectric strength of 4,000 VAC between input and output, and an insulation resistance of 1,000 MΩ at 500 VDC. It includes an integrated status LED and screw terminals, with a weight of approximately 130 g. The device operates within a temperature range of -30°C to 80°C and requires a heat sink for proper thermal management. The housing is fully epoxy resin filled.
SSR RELAY 80A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-380A-80ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |