The PCS34 series is a DC input solid state relay with SCR output, designed for AC load currents from 40 to 125 amperes. This variant supports a load voltage range of 48~530 VAC and a 100 A current rating, with screw terminals and random turn-on switching. It features optical isolation, a dielectric strength of 4,000 VAC between input and output, and an on-state voltage drop of up to 1.7 Vrms. The device has a thermal resistance of 0.14 °C/W from junction to case, operates between -30°C and 80°C, and is housed in a fully epoxy-resin-filled package weighing approximately 130 grams. The input control voltage range is 4 to 32 VDC with a maximum input current of 25 mA. A status LED is standard.
SSR RELAY 100A 48~530VAC SCREW T
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-100RL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |