The PCS15 is a DC input solid state relay with TRIAC output, rated for 48~440 VAC and 40 A continuous load current. It features zero-crossing switching, optical isolation, and a built-in RC snubber. The device has a maximum on-state voltage drop of 1.5 Vrms, off-state leakage of 10 mA, and dielectric strength of 4000 VAC between input and output. Thermal resistance junction to case is 1.15 °C/W. Operating temperature ranges from -30°C to 80°C. Mounting uses screw terminals with M3 and M4 holes. Weight is approximately 70 g. The housing is fully epoxy resin filled. UL endurance rating is 6,000 cycles for resistive loads.
SSR RELAY 40A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-40RL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |