The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads from a 4~32VDC control signal with optical isolation. This model features a 10A load current rating, 48~280VAC load voltage range, zero-crossing switching, built-in RC snubber, status LED indicator, quick connect terminals, and varistor over-voltage protection. It measures 58.00 mm x 47.50 mm x 28.70 mm and weighs approximately 70 g. Thermal resistance junction-to-case is 2.35 °C/W. The relay operates between -30°C and 80°C and withstands 2500VAC isolation between input and output, and 4000VAC between input and base. Input current is limited to 25 mA, and the maximum on-state voltage drop is 1.5 Vrms. The housing is fully epoxy resin filled.
SSR RELAY 10A 48~280VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-10RYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |