The PCS15 series is a DC input solid state relay with TRIAC output for switching AC loads from 48~440VAC at currents up to 40A. This variant supports 10A load current with zero-crossing switching and 4~32VDC LED-controlled input. It features optical isolation, a built-in RC snubber, screw terminals, and epoxy resin encapsulation. Maximum on-state voltage drop is 1.5Vrms, and off-state leakage is 10mA. Thermal resistance junction-to-case is 2.35°C/W. Dielectric strength is 4000VAC between input and output, and 2500VAC between output and base. Operating temperature range is -30°C to 80°C. Dimensions are 58.00mm x 47.50mm x 27.90mm. Weight is approximately 70g.
SSR RELAY 10A 48~440VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-24A-380A-10ZLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |