The PCS34-A-480A-100ZL is an AC input solid state relay with a 100 A load current rating and a 48~530 VAC load voltage range. It features a zero-crossing switching type, an integrated status LED, and screw terminals. The relay uses SCR output with optical isolation between input and output, and has a dielectric strength of 4,000 VAC between input and output. The thermal resistance from junction to case is 0.14 °C/W. The housing is fully epoxy resin filled, and it operates within a temperature range of -30°C to 80°C. Maximum on-state voltage drop is 1.7 Vrms, and maximum off-state leakage current is 10 mA. The relay is rated for 47 Hz to 63 Hz frequency and requires external heat sinking for operation above 25°C ambient temperature. Weight is approximately 130 g.
SSR RELAY 100A 48~530VAC SCREW T
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-A-480A-100ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |