The PCS15-D-240A-10ZLQ is a DC input solid state relay with a 10 A load current rating, designed for 48~280 VAC loads, featuring zero-crossing switching, a built-in LED indicator, and quick-connect terminals. It uses a TRIAC output with optical isolation, operates on a 4~32 VDC control signal, and includes an integrated RC snubber. The device measures 58.00 mm in length, 47.50 mm in width, and 28.70 mm in height, with an epoxy resin-filled housing and quick-connect terminals rated for 0.250 x 0.32 inch Faston connections. It has a maximum on-state voltage drop of 1.5 Vrms, a dielectric strength of 2500 VAC between output and base, and 4000 VAC between input and output. The operating temperature range is -30°C to 80°C, and the maximum off-state leakage current is 10 mA. A heat sink is required for proper operation, especially above 25°C ambient temperature.
SSR RELAY 10A 48~280VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-10ZLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |