The PCS15 is a DC input solid state relay with a TRIAC output, designed for switching AC loads from a 4~32VDC control signal. It features optical isolation, a built-in RC snubber, and a status LED. This variant supports a 48~280VAC load voltage and a 40A continuous load current, with zero-crossing switching, quick-connect terminals, and varistor protection. It has a physical size of 58.00 mm x 45.00 mm x 28.70 mm, weighs approximately 70g, and is mounted using two M3 screws for input and two M4 screws for load connections. The device operates from -30°C to 80°C and has a dielectric strength of 2500VAC between output and base, and 4000VAC between input and output. Thermal resistance junction-to-case is 1.15°C/W, requiring appropriate heat sinking for rated operation. Max on-state voltage drop is 1.5 Vrms, and max off-state leakage current is 10 mA.
SSR RELAY 40A 48~280VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-40ZLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |