The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads from 48 to 440 VAC with load currents of 10 A to 40 A. The part PCS15-D-240A-25RLQ has a 25 A current rating, operates on 4-32 VDC control input with LED indication, and uses zero-crossing switching. It features optical isolation, a built-in RC snubber, and an on-state voltage drop of 1.5 Vrms. The device has a dielectric strength of 2500 VAC between output and base, and 4000 VAC between input and output. It is housed in a base-mounted package with screw and quick-connect terminals, measuring 58.0 mm × 47.5 mm × 28.7 mm. Thermal resistance junction-to-case is 1.15 °C/W. The unit includes a status LED and quick-connect terminals for both input and load, and is designed for operation from −30°C to 80°C.
SSR RELAY 25A 48~280VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-25RLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |