The PCS34-D-380A-50RYLQ is a DC input solid state relay with a 48~440 VAC load voltage range and 50 A continuous load current. It features zero crossing switching, a varistor for overvoltage protection, and an integrated status LED. The relay uses quick connect terminals (3/16" input, 1/4" load) and is housed in a fully epoxy resin-filled package. It has a dielectric strength of 4,000 VAC between input and output, a maximum on-state voltage drop of 1.7 Vrms, and operates within a -30°C to 80°C temperature range. The unit weighs approximately 95 g and requires an external heat sink for proper thermal management.
SSR RELAY 50A 48~440VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-380A-50RYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |