The PCS34-D-380A-50RLQ is a DC input solid state relay with a 48~440 VAC load voltage range and a 50 A load current rating. It features a zero-crossing switching type, an integrated status LED, and quick connect terminals (3/16" input, 1/4" load). The device uses an SCR output, provides 4,000 VAC dielectric strength between input and output, and offers optical isolation. It is housed in a fully epoxy resin-filled case with dimensions appropriate for its terminal type, and requires an external heat sink for operation above ambient temperatures. The relay is rated for operation from -30°C to 80°C and meets the thermal and electrical specifications for the PCS34 series.
SSR RELAY 50A 48~440VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-380A-50RLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |