The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads from 48~280VAC or 48~440VAC with load currents ranging from 10A to 40A. It features optical isolation, a built-in RC snubber, and a 4~32VDC LED-controlled input. This variant includes zero-crossing switching, an indicator LED, varistor protection, and quick-connect terminals. The device measures 58.00 mm x 47.50 mm x 28.70 mm and weighs approximately 70 g. It operates from -30°C to 80°C and has a dielectric strength of 2500 VAC between output and base, and 4000 VAC between input and output. Thermal resistance from junction to case ranges from 1.15 °C/W for the 40A model. The case is epoxy resin filled for protection.
SSR RELAY 40A 48~280VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-24A-240A-40ZYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |