The PCS34-D-480A-50RL is a DC input solid state relay with a 48~530 VAC load voltage range and a 50 A load current rating, featuring a random turn-on switching type and an integrated status LED. It uses screw terminals, has optical isolation between input and output, and contains an SCR output with a maximum on-state voltage drop of 1.7 Vrms. The relay is housed in an epoxy resin-filled case, with a dielectric strength of 4,000 VAC between input and output. Thermal resistance from junction to case is 0.20 °C/W, and it operates within a temperature range of -30°C to 80°C. The device has a maximum input current of 25 mA and requires a control voltage between 4 and 32 VDC. Weight is approximately 95 g. Minimum load current for reliable turn-on is 200 mA. The relay is not UL recognized.
SSR RELAY 50A 48~530VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-50RL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |