Zilog Solid State Relays PLB150S

Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-PLB150S-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-PLB150S-ND
Solid State Relays 212-PLB150S-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PLB150S - 1089378-PLB150S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PLB150S
1089378-PLB150S
Solid State Relays - PLB150S 1089378-PLB150S
Manufacturer: IXYS Win Source Part Number: 1089378-PLB150S Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 to 250 V Categories: Relays Status: Active Max On Resistance: 7 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1089378-PLB150S
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 250mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Active
Max On Resistance: 7 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - PCB Mount - PLB150S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PLB150S
Solid State Relays - PCB Mount PLB150S
Solid State Relays - PCB Mount Single-Pole Relay 250V 250mA

Solid State Relays - PCB Mount Single-Pole Relay 250V 250mA

Buy Now Datasheet
Relays - Solid State Relays - PLB150S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PLB150S
Relays - Solid State Relays PLB150S
SSR RELAY SPST-NC 250MA 0-250V

SSR RELAY SPST-NC 250MA 0-250V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-PLB150S-ND 1089378-PLB150S PLB150S PLB150S
Product Name Solid State Relays Solid State Relays - PLB150S Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392082307048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 1-2323802-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Relays - Z229-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers