Zilog Solid State Relays - PAA191STR PAA191STR

Description
Manufacturer: IXYS Win Source Part Number: 1086275-PAA191STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 8 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1086275-PAA191STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 8 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PAA191STR - 1086275-PAA191STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PAA191STR
1086275-PAA191STR
Solid State Relays - PAA191STR 1086275-PAA191STR
Manufacturer: IXYS Win Source Part Number: 1086275-PAA191STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 8 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1086275-PAA191STR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 250mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 8 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - PAA191STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PAA191STR-ND
Solid State Relays PAA191STR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - PAA191STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PAA191STR
Relays - Solid State Relays PAA191STR
SSR RELAY SPST-NO 250MA 0-400V

SSR RELAY SPST-NO 250MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PAA191STR
Solid State Relays - PCB Mount PAA191STR
Solid State Relays - PCB Mount Dual 1-Form-A 400V 250mA SSR

Solid State Relays - PCB Mount Dual 1-Form-A 400V 250mA SSR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1086275-PAA191STR PAA191STR-ND PAA191STR PAA191STR
Product Name Solid State Relays - PAA191STR Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-796-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
4 suppliers
Solid State Relays - PVA3324NPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
G3VM-□H□ MOS FET Relays SOP 6-pin, General-purpose Type - G3VM-201H1(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details