Crydom Corporation Solid State Relays - MPDCD3 MPDCD3

Description
Manufacturer: Sensata-Crydom Win Source Part Number: 846923-MPDCD3 Series: MP Features: Solid State Package: Bulk Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0055 Other Part Number: MPDCD3-ND, MPDCD3-NDR, CC1613, Q1775779
Request a Quote Datasheet
Description
Manufacturer: Sensata-Crydom Win Source Part Number: 846923-MPDCD3 Series: MP Features: Solid State Package: Bulk Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0055 Other Part Number: MPDCD3-ND, MPDCD3-NDR, CC1613, Q1775779
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - MPDCD3 - 846923-MPDCD3 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - MPDCD3
846923-MPDCD3
Solid State Relays - MPDCD3 846923-MPDCD3
Manufacturer: Sensata-Crydom Win Source Part Number: 846923-MPDCD3 Series: MP Features: Solid State Package: Bulk Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0055 Other Part Number: MPDCD3-ND, MPDCD3-NDR, CC1613, Q1775779

Manufacturer: Sensata-Crydom
Win Source Part Number: 846923-MPDCD3
Series: MP
Features: Solid State
Package: Bulk
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0055
Other Part Number: MPDCD3-ND, MPDCD3-NDR, CC1613, Q1775779

Buy Now Datasheet
Solid State Relays - CC1613-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1613-ND
Solid State Relays CC1613-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
SSR, PCB MT SIP, 60VDC/3A, 3 -32VDC IN, BJT OUTPUT - MPDCD3 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PCB MT SIP, 60VDC/3A, 3 -32VDC IN, BJT OUTPUT
MPDCD3
SSR, PCB MT SIP, 60VDC/3A, 3 -32VDC IN, BJT OUTPUT MPDCD3
SSR, PCB MT SIP, 60VDC/3A, 3 -32VDC IN, BJT OUTPUT

SSR, PCB MT SIP, 60VDC/3A, 3 -32VDC IN, BJT OUTPUT

Buy Now
Solid State Relay, 3A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom - 37M4546 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom
37M4546
Solid State Relay, 3A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom 37M4546
SOLID STATE RELAY, 3A, 3V-32VDC, TH; Contact Configuration:SPST-N O; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:3VDC RoHS Compliant: Yes

SOLID STATE RELAY, 3A, 3V-32VDC, TH; Contact Configuration:SPST-NO; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet
CRDM Solid State - MPDCD3 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
MPDCD3
CRDM Solid State MPDCD3
SOLID STATE RELAY

SOLID STATE RELAY

Supplier's Site
Relays - Solid State Relays - MPDCD3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
MPDCD3
Relays - Solid State Relays MPDCD3
SSR RELAY SPST-NO 3A 3-60V

SSR RELAY SPST-NO 3A 3-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
MPDCD3
Solid State Relays - PCB Mount MPDCD3
Solid State Relays - PCB Mount PCB SIP SSR 60VDC 3A, 3-32VDC

Solid State Relays - PCB Mount PCB SIP SSR 60VDC 3A, 3-32VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 846923-MPDCD3 CC1613-ND MPDCD3 37M4546 MPDCD3 MPDCD3 MPDCD3
Product Name Solid State Relays - MPDCD3 Solid State Relays SSR, PCB MT SIP, 60VDC/3A, 3 -32VDC IN, BJT OUTPUT Solid State Relay, 3A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom CRDM Solid State Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 788-700 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers