The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads from 48~440VAC with load currents of 10A, 15A, 20A, 25A, or 40A. It features optical isolation, a built-in RC snubber, and zero-crossing switching. The relay operates with a 4~32VDC control input and has a maximum on-state voltage drop of 1.5 Vrms and 10 mA off-state leakage current. Dielectric strength is 4000VAC between input and output, and 2500VAC between input/output and base. The device has a thermal resistance junction-to-case of 2.35°C/W for the 10A variant and is housed in a base-mounted case with screw terminals, measuring 58.00mm x 54.90mm x 28.70mm. The part includes a status LED and is rated for operating temperatures from -30°C to 80°C. A heat sink is required for proper thermal management.
SSR RELAY 10A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-110A-380A-10ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |