The PCS34-D-380A-50ZYLQ is a DC input solid state relay with a 48~440 VAC load voltage range and a 50 A rated load current. It features zero crossing switching, a built-in LED status indicator, and quick connect terminals (3/16" input, 1/4" load). The relay is housed in a fully epoxy resin-filled package, with dimensions of 58.00 mm length, 54.90 mm height, and 42.00 mm width. It offers 4,000 VAC input-to-output dielectric strength, a maximum on-state voltage drop of 1.7 Vrms, and operates within a temperature range of -30°C to 80°C. Thermal resistance between junction and case is 0.20 °C/W. The device supports a max surge current of 900 A for 10 ms and has an input control voltage range of 4~32 VDC with a maximum input current of 25 mA. It is not UL recognized. The part requires an external heat sink and is not suitable for capacitive loads.
SSR RELAY 50A 48~440VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-380A-50ZYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |