The PCS34-D-480A-50RLQ is a DC input solid state relay with a 48~530 VAC load voltage range and 50 A continuous load current, featuring quick connect terminals for both input (3/16") and load (1/4") connections, a zero-crossing switching type, an integrated status LED, and a fully epoxy resin-filled housing. It uses an SCR output, provides 4,000 VAC isolation between input and output, and operates within a temperature range of -30°C to 80°C. The device has a maximum on-state voltage drop of 1.7 Vrms, a maximum turn-on time of 1/2 cycle + 1 ms, and a weight of approximately 95 g. Dimensions are 58.00 mm length, 42.00 mm width, and 54.90 mm height with screw terminals, but this model uses quick connect terminals which are rated up to 50 A and align with the specified mechanical profile for that terminal type.
SSR RELAY 50A 48~530VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-50RLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |