The PCS15 series is a DC input solid state relay with TRIAC output, rated for load currents of 10A to 40A and load voltages up to 440VAC. It features optical isolation, a built-in RC snubber, and operates with a 4~32VDC control input. The part has a zero-crossing switching type, a maximum on-state voltage drop of 1.5Vrms, and a dielectric strength of 2500VAC between output and base. It is packaged in a screw terminal mount with dimensions of 58.00mm x 47.50mm x 28.70mm and weighs approximately 70g. Operating temperature ranges from -30°C to 80°C, and the relay requires an external heat sink for proper thermal management. The series is not suitable for capacitive loads.
SSR RELAY 40A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-220A-380A-40ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |