Solid State SPST-NO (1 Form A) 4-SIP
Solid State Relays - PCB Mount 280VAC MINI-SIP 25A
SSR RELAY SPST-NO 25A 12-280V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1340-ND | PF240A25 | PF240A25 |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Through Hole | |
| Switch Configuration | FormA | ||
| Approvals | RoHS | RoHS | |
| Operating Temp | -22 to 176 F (-30 to 80 C) |