Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount 50A 90-280VAC TP, Elevator Screw
Proportional Control SSR, Multifunction, Panel Mount, 280VAC/50A, TP
SSR RELAY SPST-NO 50A 90-280V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PMP2450WH-ND | PMP2450WH | 83AC8241 | PMP2450WH |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Proportional Control Ssr, Multifunction, Panel Mount, 280Vac/50A, Tp Sensata/crydom | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) |