SSR, PCB MT SIP, 660VAC/10A, LVDC IN, 0 CROSS
Solid State SPST-NO (1 Form A) 4-SIP
Solid State Relays - PCB Mount PCB SIP SSR 660VAC /10A, LVDC, ZC
SSR RELAY SPST-NO 25A 48-660V
SOLID STATE RELAY, 25A, 4V-15VDC, TH; Contact Configuration:SPST-N
Solid State Relays, 600⁄1200 Vpeak Transient Overvoltage, 250 Apk (Max.) Surge
Up to 25 Amp; 120/240, 380, 480 VAC; AC SIP
Crydom's PowerFin™ series delivers the highest ratings of any single in-line package (SIP). The integral heat sink design can operate at 25 amps RMS in forced air at 85°C case temp. With natural convection in free air, it rates 10 amps RMS at 25°C ambient. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 2500.
Features
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PF480D25 | CC1609-ND | PF480D25 | PF480D25 | 37M5718 | PF480D25 | 70131454 |
| Product Name | SSR, PCB MT SIP, 660VAC/10A, LVDC IN, 0 CROSS | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Solid State Relay, 25A, 4V-15Vdc, Th; Contact Configuration Sensata/crydom | CRDM Solid State | Relay;SSR;Zero-Switching;Ctrl-V 5DC;Vol-Rtg 48-660AC;PCB/PCB Mnt;Solder;4 Pin |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | PCBoard | |||
| Switch Configuration | FormA | ||||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to ? F (-30 to ? C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 4 to 15 volts | 5 volts |