The PCS15 series is a DC input solid state relay with TRIAC output, designed for AC load switching from 48 to 440 VAC with load currents of 10 A to 40 A. It features 3 to 32 VDC control input with LED indication, optical isolation, and a built-in RC snubber. The part has screw terminals, measures 58.0 mm × 47.5 mm × 28.7 mm, and weighs approximately 70 g. It supports zero-crossing turn-on, has a maximum on-state voltage drop of 1.5 Vrms, and a dielectric strength of 2500 VAC between input/output and base, and 4000 VAC between input and output. Thermal resistance junction-to-case ranges from 1.15 °C/W for the 40 A model. The device operates from -30 °C to 80 °C and includes a varistor for overvoltage protection. It is not rated for capacitive loads and requires a heat sink for reliable operation above 25 °C ambient temperature.
SSR RELAY 40A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-24A-380A-40ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |