The PCS15-D-240A-25RL is a DC input solid state relay with a 25 A output current rating, designed for 48~280 VAC loads. It features a 4~32 VDC input with LED indication, zero-crossing switching, and a TRIAC output with built-in RC snubber. The device provides optical isolation between input and output, with a dielectric strength of 2500 VAC between output and base, and 4000 VAC between input and output. It has a maximum on-state voltage drop of 1.5 Vrms, a maximum off-state leakage current of 10 mA, and operates within a temperature range of -30°C to 80°C. The relay is mounted via screw terminals, weighs approximately 70 g, and the package dimensions are 58.00 mm × 47.50 mm × 28.70 mm. The unit includes a status LED and is fully epoxy resin filled.
SSR RELAY 25A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-25RL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |