Solid State SPST-NO (1 Form A) Hockey Puck
Burst-Fire Control SSR, Panel Mount, 530VAC/90A, 0-10VDC Control
Solid State Relays - Industrial Mount PM Burst-Fire Cont roller, 0-10V In
SSR RELAY SPST-NO 90A 300-530V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | MCBC4890CF-ND | 83AC8169 | MCBC4890CF | MCBC4890CF |
| Product Name | Solid State Relays | Burst-Fire Control Ssr, Panel Mount, 530Vac/90A, 0-10Vdc Control Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -4 to 176 F (-20 to 80 C) |