Zilog Solid State Relays PLA140L

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PLA140L-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PLA140L-ND
Solid State Relays PLA140L-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PLA140L - 889975-PLA140L - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PLA140L
889975-PLA140L
Solid State Relays - PLA140L 889975-PLA140L
Manufacturer: IXYS Win Source Part Number: 889975-PLA140L Series: PLA, OptoMOS® Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: PLA140 Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: IXYS
Win Source Part Number: 889975-PLA140L
Series: PLA, OptoMOS®
Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: PLA140
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PLA140L
Solid State Relays - PCB Mount PLA140L
Solid State Relays - PCB Mount Single-Pole Relay 400V 250mA

Solid State Relays - PCB Mount Single-Pole Relay 400V 250mA

Buy Now Datasheet
Relays - Solid State Relays - PLA140L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PLA140L
Relays - Solid State Relays PLA140L
SSR RELAY SPST-NO 200MA 0-400V

SSR RELAY SPST-NO 200MA 0-400V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PLA140L-ND 889975-PLA140L PLA140L PLA140L
Product Name Solid State Relays Solid State Relays - PLA140L Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVG613S-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details