MP120D2 is a 120 VAC, 2 A DC-controlled solid-state relay designed for printed circuit board mounting, featuring 4,000 V RMS optical isolation, zero-voltage turn-on, and zero-current turn-off. It operates at ambient temperatures from -40°C to 100°C, with a maximum output voltage drop of 1.6 V and off-state leakage of 5 mA. The device is UL recognized and CSA certified, with a peak repetitive voltage of 600 V and a thermal resistance from junction to base (θjc) of 20 °C/W. It supports motor loads rated at 2.5 FLA and 6 LRA at 120 VAC.
MP Model, 120 VAC, 2 Amp, DC Control Solid State Relay (SSR)
MP MODEL, 120 VAC, 2 AMP, DC CON
MP Series Solid State Relays
SSR, PCB MOUNT, 140VAC, 24VDC, 2A; Contact Configuration:-; Load Current:2A; Operating Voltage Max:140VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:12VAC; Product Range:- RoHS Compliant: Yes
| Opto 22 | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | MP120D2 | 5528-MP120D2-ND | 70133880 | 18M9245 |
| Product Name | DC Control Solid State Relay | Solid State Relays | Relay;SSR;Power;Off State;Cur-Rtg 2A;Vol-Rtg 120AC;PCB Mnt;UL, CSA, CE;MP Series | Ssr, Pcb Mount, 140Vac, 24Vdc, 2A; Contact Configuration Opto 22 |
| Solid State Relay Type | Optically | |||
| Application Type | General | Latching | ||
| Mounting | PCBoard | Chassis Mount | PCBoard | PCBoard; PCB |
| Turn-On Switching | Zero Switching | |||
| Features | Built-in Heat Sink; Internal Snubber |