The PCS34-D-480A-80ZL is a DC-input solid state relay with SCR output, rated for 80 A load current and 48~530 VAC load voltage. It features zero-crossing switching, an integrated status LED, and screw terminals. The device provides 4,000 VAC dielectric strength between input and output, with optical isolation. Maximum on-state voltage drop is 1.7 Vrms, and thermal resistance from junction to case is 0.14 °C/W. It operates from -30°C to 80°C and is housed in a fully epoxy-filled package. Input control voltage range is 4~32 VDC with a max input current of 25 mA. The relay requires an external heat sink for proper operation and is not suitable for capacitive loads.
SSR RELAY 80A 48~530VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-80ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |