The PCS34-D-600A-100ZYL is a DC input solid state relay with SCR output, designed for switching AC loads up to 100 A at voltages between 48 and 660 VAC. It features optical isolation between input and output, with a dielectric strength of 4,000 VAC between input and output. The relay has a zero-crossing switching type, an input control voltage range of 4 to 32 VDC, and a maximum input current of 25 mA. It includes a status LED and screw terminals. The device has a maximum on-state voltage drop of 1.7 Vrms, a thermal resistance from junction to case of 0.14 °C/W, and an operating temperature range of -30°C to 80°C. The housing is fully epoxy resin filled, and the approximate weight is 130 g.
SSR RELAY 100A 48~660VAC SCREW T
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-600A-100ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |