The PCS15 is a DC input solid state relay with TRIAC output, designed for switching AC loads from 48~440VAC with a maximum load current of 40A. It features a 4~32VDC LED-controlled input, optical isolation, and a built-in RC snubber. The relay has a zero-crossing switching type and includes an indicator LED. The package is a screw terminal mount with dimensions of approximately 58.0mm x 47.5mm x 28.7mm and weighs about 70g. It supports a dielectric strength of 4000VAC between input and output, with an insulation resistance of 1000MΩ at 500VDC. The device operates from -30°C to 80°C and requires a heat sink for proper thermal management. The terminal type is quick connect with Faston terminals for both input and load connections.
SSR RELAY 40A 48~440VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-40RLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |