The PCS15-D-380A-10ZYL is a DC input solid state relay with a 10 A load current and 48~440 VAC voltage rating, featuring zero-crossing switching, an LED indicator, and screw terminals. It uses a TRIAC output with optical isolation and a built-in RC snubber. The input operates from 4~32 VDC with a maximum current of 25 mA and requires no minimum load beyond 100 mA. Maximum on-state voltage drop is 1.5 Vrms, and off-state leakage is 10 mA. Surge current capability is 120 A for 10 ms with an I²t of 72 A²s. Dielectric strength is 4000 VAC between input and output, and insulation resistance is 1000 MΩ at 500 VDC. Thermal resistance junction to case is 2.35 °C/W. Operating temperature is -30°C to 80°C. Dimensions are 58.0 mm × 47.5 mm × 28.7 mm and weight is approximately 70 g. Includes MOV overvoltage protection and epoxy resin encapsulation.
SSR RELAY 10A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-10ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |