The PCS15-D-240A-25RYL is a DC input solid state relay with 25 A TRIAC output for 48~280 VAC loads, featuring zero-crossing switching, an integrated LED indicator, and built-in varistor protection. It operates with 4~32 VDC input, drawing up to 25 mA, and includes optical isolation and an RC snubber. The package has screw terminals, measures approximately 110 mm × 58 mm × 28.7 mm, and uses M4 screws for load connections. Thermal resistance junction to case is 1.15 °C/W. It supports 4000 VAC input-to-output isolation and operates from -30°C to 80°C. Weight is approximately 70 g.
SSR RELAY 25A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-25RYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |